Vishay Intertechnology, Inc. RES 82.5K OHM 1/8W .5% AXIAL RNC55J8252DRBSL

Description
RES 82.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/8W .5% AXIAL - RNC55J8252DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/8W .5% AXIAL
RNC55J8252DRBSL
RES 82.5K OHM 1/8W .5% AXIAL RNC55J8252DRBSL
RES 82.5Kohm 1/8W .5% AXIAL

RES 82.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8252DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8252DRBSL-ND
Through Hole Resistors RNC55J8252DRBSL-ND
82.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8252DRBSL RNC55J8252DRBSL-ND
Product Name RES 82.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details