Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W 1% AXIAL RNC55J8251FSRSL

Description
RES 8.25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W 1% AXIAL - RNC55J8251FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W 1% AXIAL
RNC55J8251FSRSL
RES 8.25K OHM 1/8W 1% AXIAL RNC55J8251FSRSL
RES 8.25Kohm 1/8W 1% AXIAL

RES 8.25Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8251FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8251FSRSL-ND
Through Hole Resistors RNC55J8251FSRSL-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8251FSRSL RNC55J8251FSRSL-ND
Product Name RES 8.25K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details