Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W .5% AXIAL RNC55J8251DSBSL

Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W .5% AXIAL - RNC55J8251DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W .5% AXIAL
RNC55J8251DSBSL
RES 8.25K OHM 1/8W .5% AXIAL RNC55J8251DSBSL
RES 8.25Kohm 1/8W .5% AXIAL

RES 8.25Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8251DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8251DSBSL-ND
Through Hole Resistors RNC55J8251DSBSL-ND
8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8251DSBSL RNC55J8251DSBSL-ND
Product Name RES 8.25K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers