Vishay Intertechnology, Inc. RES 8.25K OHM 1/8W .5% AXIAL RNC55J8251DRB14

Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/8W .5% AXIAL - RNC55J8251DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/8W .5% AXIAL
RNC55J8251DRB14
RES 8.25K OHM 1/8W .5% AXIAL RNC55J8251DRB14
RES 8.25Kohm 1/8W .5% AXIAL

RES 8.25Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8251DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8251DRB14-ND
Through Hole Resistors RNC55J8251DRB14-ND
8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8251DRB14 RNC55J8251DRB14-ND
Product Name RES 8.25K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details