Vishay Intertechnology, Inc. RES 8.18K OHM 1/8W .1% AXIAL RNC55J8181BSB14

Description
RES 8.18Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.18Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.18K OHM 1/8W .1% AXIAL - RNC55J8181BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.18K OHM 1/8W .1% AXIAL
RNC55J8181BSB14
RES 8.18K OHM 1/8W .1% AXIAL RNC55J8181BSB14
RES 8.18Kohm 1/8W .1% AXIAL

RES 8.18Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8181BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8181BSB14-ND
Through Hole Resistors RNC55J8181BSB14-ND
8.18 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.18 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J8181BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J8181BSB14
Through Hole Resistors RNC55J8181BSB14
RES 8.18K OHM 1/8W .1% AXIAL

RES 8.18K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J8181BSB14 RNC55J8181BSB14-ND RNC55J8181BSB14
Product Name RES 8.18K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details