Vishay Intertechnology, Inc. RES 806K OHM 1/8W .1% AXIAL RNC55J8063BSRSL

Description
RES 806Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/8W .1% AXIAL - RNC55J8063BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/8W .1% AXIAL
RNC55J8063BSRSL
RES 806K OHM 1/8W .1% AXIAL RNC55J8063BSRSL
RES 806Kohm 1/8W .1% AXIAL

RES 806Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8063BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8063BSRSL-ND
Through Hole Resistors RNC55J8063BSRSL-ND
806 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8063BSRSL RNC55J8063BSRSL-ND
Product Name RES 806K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers