Vishay Precision Group MF,1/8W,8.06K,1%,25PPM,S/.001%,TR RNC55J8061FSRE6

Description
MF,1/8W,8.06K,1%,25P PM,S/.001%,TR
Request a Quote Datasheet
Description
MF,1/8W,8.06K,1%,25P PM,S/.001%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,8.06K,1%,25PPM,S/.001%,TR - RNC55J8061FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,8.06K,1%,25PPM,S/.001%,TR
RNC55J8061FSRE6
MF,1/8W,8.06K,1%,25PPM,S/.001%,TR RNC55J8061FSRE6
MF,1/8W,8.06K,1%,25P PM,S/.001%,TR

MF,1/8W,8.06K,1%,25PPM,S/.001%,TR

Supplier's Site
Through Hole Resistors - RNC55J8061FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8061FSRE6-ND
Through Hole Resistors RNC55J8061FSRE6-ND
8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8061FSRE6 RNC55J8061FSRE6-ND
Product Name MF,1/8W,8.06K,1%,25PPM,S/.001%,TR Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details