Vishay Intertechnology, Inc. RES 806 OHM 1/8W 1% AXIAL RNC55J8060FSRSL

Description
RES 806ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/8W 1% AXIAL - RNC55J8060FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/8W 1% AXIAL
RNC55J8060FSRSL
RES 806 OHM 1/8W 1% AXIAL RNC55J8060FSRSL
RES 806ohm 1/8W 1% AXIAL

RES 806ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J8060FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J8060FSRSL-ND
Through Hole Resistors RNC55J8060FSRSL-ND
806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J8060FSRSL RNC55J8060FSRSL-ND
Product Name RES 806 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details