Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7960BSBSL

Description
796 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
796 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7960BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7960BSBSL-ND
Through Hole Resistors RNC55J7960BSBSL-ND
796 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 796 OHM 1/8W .1% AXIAL - RNC55J7960BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796 OHM 1/8W .1% AXIAL
RNC55J7960BSBSL
RES 796 OHM 1/8W .1% AXIAL RNC55J7960BSBSL
RES 796ohm 1/8W .1% AXIAL

RES 796ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J7960BSBSL-ND RNC55J7960BSBSL
Product Name Through Hole Resistors RES 796 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 796 ohms 796 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers