Vishay Precision Group Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J7871FSRE6

Description
Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J7871FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J7871FSRE6
Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J7871FSRE6
Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J7871FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7871FSRE6-ND
Through Hole Resistors RNC55J7871FSRE6-ND
7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,7.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M4964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M4964
Resistor,metal Film,7.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M4964
Resistor,Metal Film,7.87KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,7.87KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J7871FSRE6 RNC55J7871FSRE6-ND 08M4964
Product Name Res Metal Film 7.87K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,7.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details