Vishay Precision Group Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC55J7870FSB14

Description
Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole - RNC55J7870FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
RNC55J7870FSB14
Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC55J7870FSB14
Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55J7870FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7870FSB14-ND
Through Hole Resistors RNC55J7870FSB14-ND
787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,787Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M4953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M4953
Resistor,metal Film,787Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M4953
Resistor,Metal Film,787Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,787Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J7870FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7870FSB14
Through Hole Resistors RNC55J7870FSB14
RES 787 OHM 1/8W 1% AXIAL

RES 787 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J7870FSB14 RNC55J7870FSB14-ND 08M4953 RNC55J7870FSB14
Product Name Res Metal Film 787 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,787Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details