Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7870BSK36

Description
787 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
787 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J7870BSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J7870BSK36TR-ND
Through Hole Resistors 541-RNC55J7870BSK36TR-ND
787 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

787 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 787 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RNC55J7870BSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 787 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RNC55J7870BSK36
Res Metal Film 787 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC55J7870BSK36
Res Metal Film 787 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 787 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55J7870BSK36TR-ND RNC55J7870BSK36
Product Name Through Hole Resistors Res Metal Film 787 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details