Vishay Intertechnology, Inc. RES 78.3K OHM 1/8W .1% AXIAL RNC55J7832BSB14

Description
RES 78.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.3K OHM 1/8W .1% AXIAL - RNC55J7832BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.3K OHM 1/8W .1% AXIAL
RNC55J7832BSB14
RES 78.3K OHM 1/8W .1% AXIAL RNC55J7832BSB14
RES 78.3Kohm 1/8W .1% AXIAL

RES 78.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7832BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7832BSB14-ND
Through Hole Resistors RNC55J7832BSB14-ND
78.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J7832BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7832BSB14
Through Hole Resistors RNC55J7832BSB14
RES 78.3K OHM 1/8W .1% AXIAL

RES 78.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7832BSB14 RNC55J7832BSB14-ND RNC55J7832BSB14
Product Name RES 78.3K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 78300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details