Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7812BSB14

Description
78.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
78.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7812BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7812BSB14-ND
Through Hole Resistors RNC55J7812BSB14-ND
78.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 78.1K OHM 1/8W .1% AXIAL - RNC55J7812BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.1K OHM 1/8W .1% AXIAL
RNC55J7812BSB14
RES 78.1K OHM 1/8W .1% AXIAL RNC55J7812BSB14
RES 78.1Kohm 1/8W .1% AXIAL

RES 78.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7812BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7812BSB14
Through Hole Resistors RNC55J7812BSB14
RES 78.1K OHM 1/8W .1% AXIAL

RES 78.1K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7812BSB14-ND RNC55J7812BSB14 RNC55J7812BSB14
Product Name Through Hole Resistors RES 78.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details