Vishay Intertechnology, Inc. RES 77.7 OHM 1/8W .1% AXIAL RNC55J77R7BSRSL

Description
RES 77.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 77.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7 OHM 1/8W .1% AXIAL - RNC55J77R7BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7 OHM 1/8W .1% AXIAL
RNC55J77R7BSRSL
RES 77.7 OHM 1/8W .1% AXIAL RNC55J77R7BSRSL
RES 77.7ohm 1/8W .1% AXIAL

RES 77.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J77R7BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J77R7BSRSL-ND
Through Hole Resistors RNC55J77R7BSRSL-ND
77.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

77.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J77R7BSRSL RNC55J77R7BSRSL-ND
Product Name RES 77.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77.7 ohms 77.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details