Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7782BSB14

Description
77.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
77.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7782BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7782BSB14-ND
Through Hole Resistors RNC55J7782BSB14-ND
77.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

77.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 77.8K OHM 1/8W .1% AXIAL - RNC55J7782BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.8K OHM 1/8W .1% AXIAL
RNC55J7782BSB14
RES 77.8K OHM 1/8W .1% AXIAL RNC55J7782BSB14
RES 77.8Kohm 1/8W .1% AXIAL

RES 77.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7782BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7782BSB14
Through Hole Resistors RNC55J7782BSB14
RES 77.8K OHM 1/8W .1% AXIAL

RES 77.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7782BSB14-ND RNC55J7782BSB14 RNC55J7782BSB14
Product Name Through Hole Resistors RES 77.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details