Vishay Intertechnology, Inc. RES 7.77K OHM 1/8W .5% AXIAL RNC55J7771DSRSL

Description
RES 7.77Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.77Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77K OHM 1/8W .5% AXIAL - RNC55J7771DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77K OHM 1/8W .5% AXIAL
RNC55J7771DSRSL
RES 7.77K OHM 1/8W .5% AXIAL RNC55J7771DSRSL
RES 7.77Kohm 1/8W .5% AXIAL

RES 7.77Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7771DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7771DSRSL-ND
Through Hole Resistors RNC55J7771DSRSL-ND
7.77 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.77 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7771DSRSL RNC55J7771DSRSL-ND
Product Name RES 7.77K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7770 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details