Vishay Intertechnology, Inc. RES 7.7K OHM 1/8W .1% AXIAL RNC55J7701BSB14

Description
RES 7.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.7K OHM 1/8W .1% AXIAL - RNC55J7701BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.7K OHM 1/8W .1% AXIAL
RNC55J7701BSB14
RES 7.7K OHM 1/8W .1% AXIAL RNC55J7701BSB14
RES 7.7Kohm 1/8W .1% AXIAL

RES 7.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7701BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7701BSB14-ND
Through Hole Resistors RNC55J7701BSB14-ND
7.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J7701BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7701BSB14
Through Hole Resistors RNC55J7701BSB14
RES 7.7K OHM 1/8W .1% AXIAL

RES 7.7K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7701BSB14 RNC55J7701BSB14-ND RNC55J7701BSB14
Product Name RES 7.7K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers