Vishay Intertechnology, Inc. RES 768K OHM 1/8W 1% AXIAL RNC55J7683FSBSL

Description
RES 768Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/8W 1% AXIAL - RNC55J7683FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/8W 1% AXIAL
RNC55J7683FSBSL
RES 768K OHM 1/8W 1% AXIAL RNC55J7683FSBSL
RES 768Kohm 1/8W 1% AXIAL

RES 768Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7683FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7683FSBSL-ND
Through Hole Resistors RNC55J7683FSBSL-ND
768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7683FSBSL RNC55J7683FSBSL-ND
Product Name RES 768K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details