Vishay Intertechnology, Inc. RES 768K OHM 1/8W .1% AXIAL RNC55J7683BSRSL

Description
RES 768Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/8W .1% AXIAL - RNC55J7683BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/8W .1% AXIAL
RNC55J7683BSRSL
RES 768K OHM 1/8W .1% AXIAL RNC55J7683BSRSL
RES 768Kohm 1/8W .1% AXIAL

RES 768Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7683BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7683BSRSL-ND
Through Hole Resistors RNC55J7683BSRSL-ND
768 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7683BSRSL RNC55J7683BSRSL-ND
Product Name RES 768K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details