Vishay Intertechnology, Inc. RES 768K OHM 1/8W .1% AXIAL RNC55J7683BSBSL

Description
RES 768Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/8W .1% AXIAL - RNC55J7683BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/8W .1% AXIAL
RNC55J7683BSBSL
RES 768K OHM 1/8W .1% AXIAL RNC55J7683BSBSL
RES 768Kohm 1/8W .1% AXIAL

RES 768Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7683BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7683BSBSL-ND
Through Hole Resistors RNC55J7683BSBSL-ND
768 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7683BSBSL RNC55J7683BSBSL-ND
Product Name RES 768K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers