Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7682FRB14

Description
76.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
76.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7682FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7682FRB14-ND
Through Hole Resistors RNC55J7682FRB14-ND
76.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 76.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55J7682FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 76.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55J7682FRB14
Res Metal Film 76.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J7682FRB14
Res Metal Film 76.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 76.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J7682FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7682FRB14
Through Hole Resistors RNC55J7682FRB14
RES 76.8K OHM 1/8W 1% AXIAL

RES 76.8K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7682FRB14-ND RNC55J7682FRB14 RNC55J7682FRB14
Product Name Through Hole Resistors Res Metal Film 76.8K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details