Vishay Intertechnology, Inc. RES 76.8K OHM 1/8W .5% AXIAL RNC55J7682DSBSL

Description
RES 76.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/8W .5% AXIAL - RNC55J7682DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/8W .5% AXIAL
RNC55J7682DSBSL
RES 76.8K OHM 1/8W .5% AXIAL RNC55J7682DSBSL
RES 76.8Kohm 1/8W .5% AXIAL

RES 76.8Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7682DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7682DSBSL-ND
Through Hole Resistors RNC55J7682DSBSL-ND
76.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7682DSBSL RNC55J7682DSBSL-ND
Product Name RES 76.8K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details