Vishay Intertechnology, Inc. MF,1/8W,76.8K,.1%,25PPM,S/.001%,BULK RNC55J7682BSB14

Description
MF,1/8W,76.8K,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,76.8K,.1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,76.8K,.1%,25PPM,S/.001%,BULK - RNC55J7682BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,76.8K,.1%,25PPM,S/.001%,BULK
RNC55J7682BSB14
MF,1/8W,76.8K,.1%,25PPM,S/.001%,BULK RNC55J7682BSB14
MF,1/8W,76.8K,.1%,25 PPM,S/.001%,BULK

MF,1/8W,76.8K,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J7682BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7682BSB14-ND
Through Hole Resistors RNC55J7682BSB14-ND
76.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7682BSB14 RNC55J7682BSB14-ND
Product Name MF,1/8W,76.8K,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details