Vishay Intertechnology, Inc. Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J7681DSB1465

Description
Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J7681DSB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J7681DSB1465
Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J7681DSB1465
Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC55J7681DSB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J7681DSB1465-ND
Through Hole Resistors 541-RNC55J7681DSB1465-ND
7.68 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7681DSB1465 541-RNC55J7681DSB1465-ND
Product Name Res Metal Film 7.68K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details