Vishay Intertechnology, Inc. RES 75 OHM 1/8W 1% AXIAL RNC55J75R0FSB14

Description
RES 75ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/8W 1% AXIAL - RNC55J75R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/8W 1% AXIAL
RNC55J75R0FSB14
RES 75 OHM 1/8W 1% AXIAL RNC55J75R0FSB14
RES 75ohm 1/8W 1% AXIAL

RES 75ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J75R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J75R0FSB14-ND
Through Hole Resistors RNC55J75R0FSB14-ND
75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,75Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 59J7413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
59J7413
Resistor,metal Film,75Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 59J7413
Resistor,Metal Film,75Ohms,200WV,1+ /-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,75Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site
Through Hole Resistors - RNC55J75R0FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J75R0FSB14
Through Hole Resistors RNC55J75R0FSB14
RES 75 OHM 1/8W 1% AXIAL

RES 75 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J75R0FSB14 RNC55J75R0FSB14-ND 59J7413 RNC55J75R0FSB14
Product Name RES 75 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,75Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details