Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7500DPR36

Description
750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7500DPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7500DPR36-ND
Through Hole Resistors RNC55J7500DPR36-ND
750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J7500DPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J7500DPR36
Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J7500DPR36
Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J7500DPR36-ND RNC55J7500DPR36
Product Name Through Hole Resistors Res Metal Film 750 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details