Vishay Intertechnology, Inc. RES 74.1K OHM 1/8W .1% AXIAL RNC55J7412BSBSL

Description
RES 74.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 74.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/8W .1% AXIAL - RNC55J7412BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/8W .1% AXIAL
RNC55J7412BSBSL
RES 74.1K OHM 1/8W .1% AXIAL RNC55J7412BSBSL
RES 74.1Kohm 1/8W .1% AXIAL

RES 74.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7412BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7412BSBSL-ND
Through Hole Resistors RNC55J7412BSBSL-ND
74.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

74.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7412BSBSL RNC55J7412BSBSL-ND
Product Name RES 74.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers