Vishay Intertechnology, Inc. RES 741 OHM 1/8W .1% AXIAL RNC55J7410BSB14

Description
RES 741ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 741ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 741 OHM 1/8W .1% AXIAL - RNC55J7410BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 741 OHM 1/8W .1% AXIAL
RNC55J7410BSB14
RES 741 OHM 1/8W .1% AXIAL RNC55J7410BSB14
RES 741ohm 1/8W .1% AXIAL

RES 741ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7410BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7410BSB14-ND
Through Hole Resistors RNC55J7410BSB14-ND
741 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

741 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7410BSB14 RNC55J7410BSB14-ND
Product Name RES 741 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 741 ohms 741 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details