Vishay Intertechnology, Inc. RES 73.2 OHM 1/8W .1% AXIAL RNC55J73R2BSB14

Description
RES 73.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/8W .1% AXIAL - RNC55J73R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/8W .1% AXIAL
RNC55J73R2BSB14
RES 73.2 OHM 1/8W .1% AXIAL RNC55J73R2BSB14
RES 73.2ohm 1/8W .1% AXIAL

RES 73.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J73R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J73R2BSB14-ND
Through Hole Resistors RNC55J73R2BSB14-ND
73.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J73R2BSB14 RNC55J73R2BSB14-ND
Product Name RES 73.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details