Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7342DSB14

Description
73.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
73.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7342DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7342DSB14-ND
Through Hole Resistors RNC55J7342DSB14-ND
73.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 73.4K OHM 1/8W .5% AXIAL - RNC55J7342DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.4K OHM 1/8W .5% AXIAL
RNC55J7342DSB14
RES 73.4K OHM 1/8W .5% AXIAL RNC55J7342DSB14
RES 73.4Kohm 1/8W .5% AXIAL

RES 73.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7342DSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7342DSB14
Through Hole Resistors RNC55J7342DSB14
RES 73.4K OHM 1/8W .5% AXIAL

RES 73.4K OHM 1/8W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7342DSB14-ND RNC55J7342DSB14 RNC55J7342DSB14
Product Name Through Hole Resistors RES 73.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details