Vishay Intertechnology, Inc. RES 73.4K OHM 1/8W .1% AXIAL RNC55J7342BRB14

Description
RES 73.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.4K OHM 1/8W .1% AXIAL - RNC55J7342BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.4K OHM 1/8W .1% AXIAL
RNC55J7342BRB14
RES 73.4K OHM 1/8W .1% AXIAL RNC55J7342BRB14
RES 73.4Kohm 1/8W .1% AXIAL

RES 73.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7342BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7342BRB14-ND
Through Hole Resistors RNC55J7342BRB14-ND
73.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7342BRB14 RNC55J7342BRB14-ND
Product Name RES 73.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details