Vishay Intertechnology, Inc. RES 732K OHM 1/8W 1% AXIAL RNC55J7323FSBSL

Description
RES 732Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 732Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/8W 1% AXIAL - RNC55J7323FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/8W 1% AXIAL
RNC55J7323FSBSL
RES 732K OHM 1/8W 1% AXIAL RNC55J7323FSBSL
RES 732Kohm 1/8W 1% AXIAL

RES 732Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7323FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7323FSBSL-ND
Through Hole Resistors RNC55J7323FSBSL-ND
732 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7323FSBSL RNC55J7323FSBSL-ND
Product Name RES 732K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details