Vishay Intertechnology, Inc. Through Hole Resistors RNC55J7321BSB14

Description
7.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7321BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7321BSB14-ND
Through Hole Resistors RNC55J7321BSB14-ND
7.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,7.32K ,.1%,25PPM,S/.001%,BULK - RNC55J7321BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,7.32K ,.1%,25PPM,S/.001%,BULK
RNC55J7321BSB14
MF,1/8W,7.32K ,.1%,25PPM,S/.001%,BULK RNC55J7321BSB14
MF,1/8W,7.32K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,7.32K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J7321BSB14-ND RNC55J7321BSB14
Product Name Through Hole Resistors MF,1/8W,7.32K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details