Vishay Intertechnology, Inc. RES 732 OHM 1/8W 1% AXIAL RNC55J7320FSBSL

Description
RES 732ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W 1% AXIAL - RNC55J7320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W 1% AXIAL
RNC55J7320FSBSL
RES 732 OHM 1/8W 1% AXIAL RNC55J7320FSBSL
RES 732ohm 1/8W 1% AXIAL

RES 732ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7320FSBSL-ND
Through Hole Resistors RNC55J7320FSBSL-ND
732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

732 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7320FSBSL RNC55J7320FSBSL-ND
Product Name RES 732 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details