Vishay Intertechnology, Inc. MF,1/8W,71.5K,1%,25PPM,S/.001%,T/R RNC55J7152FSRE6

Description
MF,1/8W,71.5K,1%,25P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,71.5K,1%,25P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,71.5K,1%,25PPM,S/.001%,T/R - RNC55J7152FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,71.5K,1%,25PPM,S/.001%,T/R
RNC55J7152FSRE6
MF,1/8W,71.5K,1%,25PPM,S/.001%,T/R RNC55J7152FSRE6
MF,1/8W,71.5K,1%,25P PM,S/.001%,T/R

MF,1/8W,71.5K,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J7152FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7152FSRE6-ND
Through Hole Resistors RNC55J7152FSRE6-ND
71.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7152FSRE6 RNC55J7152FSRE6-ND
Product Name MF,1/8W,71.5K,1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details