Vishay Intertechnology, Inc. RES 70.6K OHM 1/8W .1% AXIAL RNC55J7062BSRSL

Description
RES 70.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 70.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6K OHM 1/8W .1% AXIAL - RNC55J7062BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6K OHM 1/8W .1% AXIAL
RNC55J7062BSRSL
RES 70.6K OHM 1/8W .1% AXIAL RNC55J7062BSRSL
RES 70.6Kohm 1/8W .1% AXIAL

RES 70.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7062BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7062BSRSL-ND
Through Hole Resistors RNC55J7062BSRSL-ND
70.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

70.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7062BSRSL RNC55J7062BSRSL-ND
Product Name RES 70.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details