Vishay Intertechnology, Inc. RES 706 OHM 1/8W .5% AXIAL RNC55J7060DSBSL

Description
RES 706ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 706ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 706 OHM 1/8W .5% AXIAL - RNC55J7060DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 706 OHM 1/8W .5% AXIAL
RNC55J7060DSBSL
RES 706 OHM 1/8W .5% AXIAL RNC55J7060DSBSL
RES 706ohm 1/8W .5% AXIAL

RES 706ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7060DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7060DSBSL-ND
Through Hole Resistors RNC55J7060DSBSL-ND
706 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

706 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J7060DSBSL RNC55J7060DSBSL-ND
Product Name RES 706 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 706 ohms 706 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details