Vishay Precision Group Through Hole Resistors RNC55J7002BRB14

Description
70 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
70 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J7002BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J7002BRB14-ND
Through Hole Resistors RNC55J7002BRB14-ND
70 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

70 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 70K OHM 1/8W .1% AXIAL - RNC55J7002BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 1/8W .1% AXIAL
RNC55J7002BRB14
RES 70K OHM 1/8W .1% AXIAL RNC55J7002BRB14
RES 70Kohm 1/8W .1% AXIAL

RES 70Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J7002BRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J7002BRB14
Through Hole Resistors RNC55J7002BRB14
RES 70K OHM 1/8W .1% AXIAL

RES 70K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J7002BRB14-ND RNC55J7002BRB14 RNC55J7002BRB14
Product Name Through Hole Resistors RES 70K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details