69.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 69.8 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55J69R8BSB14-ND | RNC55J69R8BSB14 |
| Product Name | Through Hole Resistors | Res Metal Film 69.8 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 69.8 ohms |