Vishay Intertechnology, Inc. Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J6981FPR36

Description
Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J6981FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J6981FPR36
Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J6981FPR36
Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J6981FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6981FPR36-ND
Through Hole Resistors RNC55J6981FPR36-ND
6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6981FPR36 RNC55J6981FPR36-ND
Product Name Res Metal Film 6.98K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers