Vishay Intertechnology, Inc. RES 690 OHM 1/8W .1% AXIAL RNC55J6900BSBSL

Description
RES 690ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 690ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 690 OHM 1/8W .1% AXIAL - RNC55J6900BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690 OHM 1/8W .1% AXIAL
RNC55J6900BSBSL
RES 690 OHM 1/8W .1% AXIAL RNC55J6900BSBSL
RES 690ohm 1/8W .1% AXIAL

RES 690ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6900BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6900BSBSL-ND
Through Hole Resistors RNC55J6900BSBSL-ND
690 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

690 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6900BSBSL RNC55J6900BSBSL-ND
Product Name RES 690 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 690 ohms 690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details