Vishay Intertechnology, Inc. RES 68.1 OHM 1/8W .5% AXIAL RNC55J68R1DSRSL

Description
RES 68.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/8W .5% AXIAL - RNC55J68R1DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/8W .5% AXIAL
RNC55J68R1DSRSL
RES 68.1 OHM 1/8W .5% AXIAL RNC55J68R1DSRSL
RES 68.1ohm 1/8W .5% AXIAL

RES 68.1ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J68R1DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J68R1DSRSL-ND
Through Hole Resistors RNC55J68R1DSRSL-ND
68.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J68R1DSRSL RNC55J68R1DSRSL-ND
Product Name RES 68.1 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details