Vishay Intertechnology, Inc. RES 681 OHM 1/8W 1% AXIAL RNC55J6810FSRSL

Description
RES 681ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W 1% AXIAL - RNC55J6810FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W 1% AXIAL
RNC55J6810FSRSL
RES 681 OHM 1/8W 1% AXIAL RNC55J6810FSRSL
RES 681ohm 1/8W 1% AXIAL

RES 681ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6810FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6810FSRSL-ND
Through Hole Resistors RNC55J6810FSRSL-ND
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6810FSRSL RNC55J6810FSRSL-ND
Product Name RES 681 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details