Vishay Precision Group 681 OHM 8W Resistor RNC55J6810FSR36

Description
RES 681 OHM 1/8W 1% AXIAL Product overview: RNC55J6810FSR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J6810FSR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 681 OHM 1/8W 1% AXIAL Product overview: RNC55J6810FSR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J6810FSR36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
681 OHM 8W Resistor - 53-RNC55J6810FSR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
681 OHM 8W Resistor
53-RNC55J6810FSR36
681 OHM 8W Resistor 53-RNC55J6810FSR36
RES 681 OHM 1/8W 1% AXIAL Product overview: RNC55J6810FSR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J6810FSR36 can be used for catalog matching and distributor lookup.

RES 681 OHM 1/8W 1% AXIAL Product overview: RNC55J6810FSR36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 681 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 681 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J6810FSR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC55J6810FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6810FSR36-ND
Through Hole Resistors RNC55J6810FSR36-ND
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 681 OHM 1/8W 1% AXIAL - RNC55J6810FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W 1% AXIAL
RNC55J6810FSR36
RES 681 OHM 1/8W 1% AXIAL RNC55J6810FSR36
RES 681ohm 1/8W 1% AXIAL

RES 681ohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,681Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M4642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M4642
Resistor,metal Film,681Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M4642
Resistor,Metal Film,681Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,681Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RNC55J6810FSR36 RNC55J6810FSR36-ND RNC55J6810FSR36 08M4642
Product Name 681 OHM 8W Resistor Through Hole Resistors RES 681 OHM 1/8W 1% AXIAL Resistor,metal Film,681Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 681 ohms 681 ohms 681 ohms
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details