Vishay Intertechnology, Inc. RES 6.8K OHM 1/8W .1% AXIAL RNC55J6801BSRE6

Description
RES 6.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/8W .1% AXIAL - RNC55J6801BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/8W .1% AXIAL
RNC55J6801BSRE6
RES 6.8K OHM 1/8W .1% AXIAL RNC55J6801BSRE6
RES 6.8Kohm 1/8W .1% AXIAL

RES 6.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6801BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6801BSRE6-ND
Through Hole Resistors RNC55J6801BSRE6-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6801BSRE6 RNC55J6801BSRE6-ND
Product Name RES 6.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details