Vishay Intertechnology, Inc. RES 680 OHM 1/8W 1% AXIAL RNC55J6800FSB14

Description
RES 680ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/8W 1% AXIAL - RNC55J6800FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/8W 1% AXIAL
RNC55J6800FSB14
RES 680 OHM 1/8W 1% AXIAL RNC55J6800FSB14
RES 680ohm 1/8W 1% AXIAL

RES 680ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6800FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6800FSB14-ND
Through Hole Resistors RNC55J6800FSB14-ND
680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6800FSB14 RNC55J6800FSB14-ND
Product Name RES 680 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers