Vishay Intertechnology, Inc. Through Hole Resistors RNC55J6800BSRE6

Description
680 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
680 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6800BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6800BSRE6-ND
Through Hole Resistors RNC55J6800BSRE6-ND
680 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 680 OHM 1/8W .1% AXIAL - RNC55J6800BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/8W .1% AXIAL
RNC55J6800BSRE6
RES 680 OHM 1/8W .1% AXIAL RNC55J6800BSRE6
RES 680ohm 1/8W .1% AXIAL

RES 680ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6800BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J6800BSRE6
Through Hole Resistors RNC55J6800BSRE6
RES 680 OHM 1/8W .1% AXIAL

RES 680 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J6800BSRE6-ND RNC55J6800BSRE6 RNC55J6800BSRE6
Product Name Through Hole Resistors RES 680 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details