Vishay Intertechnology, Inc. Through Hole Resistors RNC55J6752BSB14

Description
67.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
67.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6752BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6752BSB14-ND
Through Hole Resistors RNC55J6752BSB14-ND
67.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

67.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 67.5K OHM 1/8W .1% AXIAL - RNC55J6752BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.5K OHM 1/8W .1% AXIAL
RNC55J6752BSB14
RES 67.5K OHM 1/8W .1% AXIAL RNC55J6752BSB14
RES 67.5Kohm 1/8W .1% AXIAL

RES 67.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6752BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J6752BSB14
Through Hole Resistors RNC55J6752BSB14
RES 67.5K OHM 1/8W .1% AXIAL

RES 67.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J6752BSB14-ND RNC55J6752BSB14 RNC55J6752BSB14
Product Name Through Hole Resistors RES 67.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers