Vishay Intertechnology, Inc. RES 6.73K OHM 1/8W .5% AXIAL RNC55J6731DSBSL

Description
RES 6.73Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.73Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.73K OHM 1/8W .5% AXIAL - RNC55J6731DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.73K OHM 1/8W .5% AXIAL
RNC55J6731DSBSL
RES 6.73K OHM 1/8W .5% AXIAL RNC55J6731DSBSL
RES 6.73Kohm 1/8W .5% AXIAL

RES 6.73Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6731DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6731DSBSL-ND
Through Hole Resistors RNC55J6731DSBSL-ND
6.73 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.73 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6731DSBSL RNC55J6731DSBSL-ND
Product Name RES 6.73K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6730 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details